1-103747-6

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103747-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103747-6
Series Information for 1-103747-6 - TE Connectivity
  • Status: Active
  • Product Code: 5418
  • Global Product Line: 013
  • GPL Description: Industrial

Description

16 MODII HDR SRST B/A .100CL

Specifications

Post Size:
.64mm, .025in
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Vertical
Number of Rows:
1
Number of Positions:
16
Contact Current Rating (Max):
3A
Contact Shape & Form:
Square
Contact Mating Area Plating Material Thickness:
30µin
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Contact Type:
Pin
PCB Contact Termination Area Plating Material:
Tin-Lead
Mating Post Length:
.23in, 5.84mm
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Base Material:
Phosphor Bronze
Row-to-Row Spacing:
2.54mm, .1in
Dielectric Withstanding Voltage:
750 V
Centerline (Pitch):
2.54mm, .1in
Housing Material:
Thermoplastic
Housing Color:
Black
Zugelassene Standards:
UL E28476, CSA LR7189
Approved Standards:
UL E28476, CSA LR7189
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
PCB Mount Retention:
Without
Strain Relief:
Without
Comment:
Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
Packaging Method:
Carton
Packaging Quantity:
100
実装方法:
Carton
Connector & Contact Terminates To:
Printed Circuit Board
PCB Connector Assembly Type:
PCB Mount Header
Header Type:
Breakaway
Termination Post & Tail Length:
.09in, 2.29mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-65 – 105°C
High Temperature Housing:
No

Compatibility

  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Avnet America
Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole Tube
Allied Electronics, Inc
TE; IND Devices; Circular Connectors; 16 MODII HDR SRST B/A .100CL