1-103747-2 PCB Connectors by TE Connectivity

12 MODII HDR SRST B/A .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.85
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Contact Load Condition Fully Loaded
Number of Rows 1
Number of Positions 12
PCB Mount Orientation Vertical
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
Contact Shape & Form Square
Contact Type Pin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 30µin
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
Packaging Method Carton
Packaging Quantity 120
実装方法 Carton
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Termination Post & Tail Length 2.29mm, .09in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America
TE | RS Americas
12 Modii Hdr Srst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 1-103747-2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-103747-2?

Additional datasheets, footprints and schematics for 1-103747-2 are listed on our Part Details page. You can also find images and similar parts to 1-103747-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-103747-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103747-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-103747-2 fall under?

The 1-103747-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-103747-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103747-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-103747-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-103747-2 have stock available?

Authorised distributors including Avnet America, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 1-103747-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-103747-2 often in real-time on the comparison pages.

What if I can't find stock of 1-103747-2?

You can fill out our help required form which you can use to request a quote for 1-103747-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay