1-103735-2 PCB Connectors by TE Connectivity

13 MTE HDR SRST LATCH .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.05

Distributor Stock
Logo for Farnell
Farnell
from US$3.05
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$4.39
678
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.59
447
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.95
-
Buy Now
Logo for TE Store
TE Store
from US$10.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 13
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Base Material Brass
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
コネクタの高さ 13.59mm
Row-to-Row Spacing .1in, 2.54mm
Connector Height .535in, 13.59mm
Connector Length 1.4in, 35.56mm
Dielectric Withstanding Voltage (Max) 600V
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
PCB Mount Alignment Without
Mating Retention With
Strain Relief Without
PCB Mount Retention Without
Contact Retention Type Within Housing Locking Lance
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
実装方法 Tube, Tube/Box
Packaging Method Tube, Tube/Box
Packaging Quantity 16
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

13 Mte Hdr Srst Latch .100Cl Rohs Compliant: No |Amp Te Connectivity 1-103735-2 | Newark Electronics
Conn Shrouded Header HDR 13 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America
TE | RS Americas
Special Order: 13 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 13 | PCB Header & Receptacle | Part Number: 1-103735-2 | Internal Number: 1-103735-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-103735-2?

Additional datasheets, footprints and schematics for 1-103735-2 are listed on our Part Details page. You can also find images and similar parts to 1-103735-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-103735-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103735-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-103735-2 fall under?

The 1-103735-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-103735-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103735-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-103735-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-103735-2 have stock available?

Authorised distributors including Powell Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-103735-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-103735-2 often in real-time on the comparison pages.

What if I can't find stock of 1-103735-2?

You can fill out our help required form which you can use to request a quote for 1-103735-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay