1-103688-5

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103688-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103688-5
Series Information for 1-103688-5 - TE Connectivity
  • Status: Active
  • Product Code: 5464
  • Global Product Line: 296
  • GPL Description: Industrial

Description

16 MTE RCPT HSG SR PLAIN .100

Specifications

Number of Rows:
1
Number of Positions:
16
Contact Base Material:
Phosphor Bronze
Contact Type:
Socket
Contact Layout:
Inline
Contact Current Rating (Max):
3A
Row-to-Row Spacing:
.1in, 2.54mm
コネクタの高さ:
.25mm
Connector Height:
.098in, .25mm
Connector Length:
1.598in, 4.06mm
Operating Voltage:
600VAC
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage (Max):
600V
Housing Material:
Flame-Retardant Thermoplastic
Housing Color:
Black
Centerline (Pitch):
2.54mm, .1in
UL Flammability Rating:
UL 94V-0
PCB Mount Retention:
Without
Strain Relief:
Without
Mating Retention:
Without
Panel Mount Feature:
Without
For Use With:
Crimp Snap-In Contacts
Comment:
Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法:
Package
Packaging Method:
Package
Packaging Quantity:
1
Connector & Contact Terminates To:
Wire & Cable
Connector Type:
Housing
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector Style:
Receptacle
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount
Allied Electronics, Inc
TE; IND Devices; Circular Connectors; 16 MTE RCPT HSG SR PLAIN .100
Avnet Europe
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount