1-103680-6

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Shrouds

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103680-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103680-6
Series Information for 1-103680-6 - TE Connectivity
  • Status: Active
  • Product Code: 5495
  • Global Product Line: 296
  • GPL Description: Industrial

Description

19 MTE COUPLING SHRD SR

Specifications

Shroud Color:
Black
Shroud Material:
Thermoplastic
Number of Rows:
1
Number of Positions:
19
Contact Current Rating (Max):
3A
CompactPCI:
No
Row-to-Row Spacing:
2.54mm, .1in
Termination Resistance:
15mΩ
Dielectric Withstanding Voltage:
600 VAC
Insulation Resistance:
5000MΩ
Centerline (Pitch):
.1in, 2.54mm
Shroud Flammability Rating:
UL 94V-0
UL Flammability Rating:
UL 94V-0
Mating Alignment:
With
PCB Mount Retention:
Without
Mating Alignment Type:
Latched
For Use With:
MTE Receptacle Assemblies
Comment:
Insert Receptacle Assembly w/Guide Ribs (only) into shroud.
Packaging Method:
Package
実装方法:
Package
Connector Mounting Accessory Type:
Coupling Shroud
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
19 MTE COUPLING SHRD SR
Avnet America
Connector Accessories 19 POS Shroud Thermoplastic Black
Avnet Europe
Connector Accessories 19 POS Shroud Thermoplastic Black