Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.01
|
398
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
398
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
398
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Farnell
from US$6.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Color | Black |
---|---|
Shroud Material | Thermoplastic |
Number of Positions | 16 |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
CompactPCI | No |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage | 600 VAC |
Centerline (Pitch) | 2.54mm, .1in |
Shroud Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Latched |
Mating Alignment | With |
PCB Mount Retention | Without |
For Use With | MTE Receptacle Assemblies |
Comment | Insert Receptacle Assembly w/Guide Ribs (only) into shroud. |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | Coupling Shroud |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Shroud 16P Black Idc |Amp Te Connectivity 1-103680-3 | Newark Electronics |
Headers&Wire Housings SHROUD 16P BLACK IDC | Rapid Electronics |
TE Connectivity 16 MTE COUPLING SHRD SR Headers & Wire Housings SHROUD 16P BLACK IDC | Distrelec |
Connector Accessories 16 POS Shroud Thermoplastic Black | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Accessory Type | Coupling Shroud |
---|---|
For Use With | AMP MTE Series Receptacle Housing Connectors |
Product Range | AMPMODU MTE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-103680-3?
Additional datasheets, footprints and schematics for 1-103680-3 are listed on our Part Details page. You can also find images and similar parts to 1-103680-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103680-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103680-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103680-3 fall under?
The 1-103680-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 1-103680-3 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103680-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103680-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103680-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-103680-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103680-3 often in real-time on the comparison pages.
What if I can't find stock of 1-103680-3?
You can fill out our help required form which you can use to request a quote for 1-103680-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.