1-103673-1 PCB Connectors by TE Connectivity

12 MTE HDR SRRA LATCH W/HLDWN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Newark
Newark
from US$1.79
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 12
Number of Rows 1
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Mating Area Plating Material Thickness 15µin
Contact Type Pin
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Base Material Brass
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
PCB Thickness (Recommended) .062in, 1.57mm
Connector Height 13.59mm, .535in
Connector Length 33.02mm, 1.3in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 13.59mm
Dielectric Withstanding Voltage (Max) 600V
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
PCB Mount Alignment Without
PCB Mount Retention With
Strain Relief Without
Mating Retention With
PCB Mount Retention Type Hold-Down
Contact Retention Type Within Housing Locking Lance
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube, Tube/Box
Packaging Quantity 16
実装方法 Tube/Box, Tube
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.3mm, .13in
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

Wire-Board Conn, Header, 12Pos, 2.54Mm | Newark Electronics
AMPMODU 12 Position Through-Hole Single Row Right Angle .100 Inch Header | Future Electronics
Conn Shrouded Header HDR 12 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
12 MTE HDR SRRA LATCH W/HLDWN | TE Connectivity 1-103673-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-103673-1?

Additional datasheets, footprints and schematics for 1-103673-1 are listed on our Part Details page. You can also find images and similar parts to 1-103673-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-103673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-103673-1 fall under?

The 1-103673-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-103673-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103673-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-103673-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-103673-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-103673-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-103673-1 often in real-time on the comparison pages.

What if I can't find stock of 1-103673-1?

You can fill out our help required form which you can use to request a quote for 1-103673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay