Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Length | 1.29in, 32.89mm |
Connector Height | .26in, 6.604mm |
コネクタの高さ | 6.604mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Mating Retention | With |
For Use With | Header |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Plug, 12Pos, 2.54Mm | Newark Electronics |
Black 12 Position 2.54 mm Rectangular Plug Housing Connector | Future Electronics |
Conn Housing PL 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing 2.54mm, 12 Way, 1 Row Male, Straight, AMPMODU MTE Series | TE Connectivity 1-103653-1 | RS Americas |
12 MTE SHRD PIN HSG SR LATCH Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-103653-1 | Internal Number: 1-103653-1 | .1" | TE Connectivity | TE Store |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (12-Jan-2017) |
For Use With | AMPMODU MTE Pin Contacts |
No. of Positions | 12Ways |
Where can I find additional details, specifications and documents for a 1-103653-1?
Additional datasheets, footprints and schematics for 1-103653-1 are listed on our Part Details page. You can also find images and similar parts to 1-103653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103653-1 fall under?
The 1-103653-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-103653-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103653-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-103653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103653-1 often in real-time on the comparison pages.
What if I can't find stock of 1-103653-1?
You can fill out our help required form which you can use to request a quote for 1-103653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.