1-103648-8

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103648-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103648-8
Series Information for 1-103648-8 - TE Connectivity
  • Status: Active
  • Product Code: 5464
  • Global Product Line: 296
  • GPL Description: Industrial

Description

19 MTE RCPT HSG SR RIB .100CL

Specifications

Number of Rows:
1
Number of Positions:
19
Contact Layout:
Inline
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
3A
Contact Type:
Socket
Row-to-Row Spacing:
2.54mm, .1in
Connector Height:
2.24mm, .098in
Connector Length:
1.9in, 48.2mm
コネクタの高さ:
2.24mm
Dielectric Withstanding Voltage (Max):
600VACrms
Operating Voltage:
250VAC
Housing Color:
Black
Housing Material:
Thermoplastic
Centerline (Pitch):
.1in, 2.54mm
Housing Entry Configuration:
Both Ends Closed
UL Flammability Rating:
UL 94V-0
For Use With:
Header
Comment:
Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法:
Package
Packaging Method:
Package
Packaging Quantity:
1
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector Type:
Housing
Connector Style:
Receptacle
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
19 MTE RCPT HSG SR RIB .100CL
Avnet America
Conn Housing RCP 19 POS 2.54mm Crimp ST Cable Mount
Avnet Europe
Conn Housing RCP 19 POS 2.54mm Crimp ST Cable Mount