1-103648-4

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103648-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103648-4
Series Information for 1-103648-4 - TE Connectivity
  • Status: Active
  • Product Code: 5464
  • Global Product Line: 296
  • GPL Description: Industrial

Description

15 MTE RCPT HSG SR RIB .100CL

Specifications

Number of Positions:
15
Number of Rows:
1
Contact Current Rating (Max):
3A
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
Contact Layout:
Inline
Row-to-Row Spacing:
2.54mm, .1in
Connector Height:
.098in, 2.24mm
コネクタの高さ:
2.24mm
Connector Length:
38.04mm, 1.5in
Dielectric Withstanding Voltage (Max):
600VACrms
Operating Voltage:
250VAC
Housing Color:
Black
Housing Material:
Thermoplastic
Housing Entry Configuration:
Both Ends Closed
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-0
For Use With:
Header
Comment:
Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法:
Package
Packaging Quantity:
1
Packaging Method:
Package
Connector Type:
Housing
Connector Style:
Receptacle
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range:
-65 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
15 MTE RCPT HSG SR RIB .100CL ROHS COMPLIANT: YES
Avnet America
Conn Housing RCP 15 POS 2.54mm Crimp ST Cable Mount
Allied Electronics, Inc
TE; IND Devices; Circular Connectors; 15 MTE RCPT HSG SR RIB .100CL
Avnet Europe
Conn Housing RCP 15 POS 2.54mm Crimp ST Cable Mount