Options for Price Comparison
Distributor Statistics for 1-103635-4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-103635-4
Details for 1-103635-4 by TE Connectivity
Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles
15 MTE HDR SRRA LATCH .100CL
1-103635-4 image

1-103635-4 by TE Connectivity

15 MTE HDR SRRA LATCH .100CL
Part Information
1-103635-4 image
Reflow solder capable to 260°C
Status: Active
Product Code: 6257
Global Product Line: 296
GPL Description: Industrial
Specifications
PCB Mount Orientation:
Right Angle
Number of Positions:
15
Number of Rows:
1
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
2.54µm, 100µin
Contact Base Material:
Brass
Contact Mating Area Plating Material Thickness:
15µin
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
Mating Post Length:
.23in, 5.84mm
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Retention Within Housing:
With
Contact Current Rating (Max):
3A
Connector Height:
13.59mm, .535in
Row-to-Row Spacing:
2.54mm, .1in
Connector Length:
1.6in, 40.64mm
コネクタの高さ:
13.59mm
Dielectric Withstanding Voltage (Max):
600V
Insulation Resistance:
5000MΩ
Termination Resistance:
15mΩ
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Thermoplastic
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Approved Standards:
CSA LR7189, UL E28476
Zugelassene Standards:
CSA LR7189, UL E28476
Strain Relief:
Without
Mating Retention:
With
PCB Mount Retention:
Without
Contact Retention Type Within Housing:
Locking Lance
PCB Mount Alignment:
Without
Panel Mount Feature:
Without
Circuit Application:
Signal
Comment:
Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method:
Tube/Box, Tube
Packaging Quantity:
13
実装方法:
Tube, Tube/Box
PCB Connector Assembly Type:
PCB Mount Header
Header Type:
Shrouded
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
3.3mm, .13in
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-65 – 105°C
Compatible Parts
Alternate Descriptions
15 MTE HDR SRRA LATCH .100CL Onlinecomponents.com
15 MTE HDR SRRA LATCH .100CL Newark Electronics
Conn Shrouded Header HDR 15 POS 2.54mm Solder RA Thru-Hole Tube Avnet America
15 MTE HDR SRRA LATCH .100CL Allied Electronics & Automation
Conn Shrouded Header HDR 15 POS 2.54mm Solder RA Thru-Hole Tube Avnet Europe