Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.35
|
891
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
891
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
891
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
891
in stock
|
Buy Now | |
Farnell
from US$3.89
|
728
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
63
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
TE Store
from US$4.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .535in, 13.59mm |
Connector Length | 1.5in, 38.1mm |
コネクタの高さ | 13.59mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Quantity | 14 |
Packaging Method | Tube, Tube/Box |
実装方法 | Tube, Tube/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Headers&wire Housings 14P Mte Header .100 |Amp Te Connectivity 1-103635-3 | Newark Electronics |
Headers&Wire Housings 14P MTE HEADER .100 | Rapid Electronics |
TE Connectivity 14 MTE HDR SRRA LATCH .100CL Board Connector 14 Contact(s) 1 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Latch Black Insulator Receptacle | Distrelec |
CONNECTOR, HEADER, 14POS, 1ROW, 2.54MM | Farnell |
Conn Shrouded Header HDR 14 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
14 MTE HDR SRRA LATCH .100CL | TE Connectivity 1-103635-3 | RS Americas |
Special Order: 14 MTE HDR SRRA LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 14 | PCB Header & Receptacle | Part Number: 1-103635-3 | Internal Number: 1-103635-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-103635-3?
Additional datasheets, footprints and schematics for 1-103635-3 are listed on our Part Details page. You can also find images and similar parts to 1-103635-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103635-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103635-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103635-3 fall under?
The 1-103635-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-103635-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103635-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103635-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103635-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-103635-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103635-3 often in real-time on the comparison pages.
What if I can't find stock of 1-103635-3?
You can fill out our help required form which you can use to request a quote for 1-103635-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.