1-103542-5

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103542-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103542-5
Series Information for 1-103542-5 - TE Connectivity
  • Status: Active
  • Product Code: 5457
  • Global Product Line: 015
  • GPL Description: Industrial

Description

32 MODII HDR DRST UNSHRD A/PIN

Specifications

Post Size:
.64mm, .025in
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Vertical
Number of Rows:
2
Number of Positions:
32
Contact Base Material:
Copper-Nickel-Tin
Contact Mating Area Plating Material Thickness:
30µin
Mating Post Length:
.32in, 8.13mm
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Underplating Material:
Nickel
Contact Type:
Pin
Row-to-Row Spacing:
2.54mm, .1in
PCB Thickness (Recommended):
1.57mm, .062in
Housing Color:
Black
Housing Material:
Thermoplastic
Centerline (Pitch):
2.54mm, .1in
Approved Standards:
CSA LR16455, UL E28476
Zugelassene Standards:
CSA LR16455, UL E28476
UL Flammability Rating:
UL 94V-0
Mating Alignment:
Without
PCB Mount Retention:
With
PCB Mount Retention Type:
Action/Compliant Tail
Panel Mount Feature:
Without
Strain Relief:
Without
Packaging Quantity:
100
Packaging Method:
Carton
実装方法:
Carton
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Unshrouded
PCB Connector Assembly Type:
PCB Mount Header
Termination Post & Tail Length:
.25in, 6.35mm
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
High Temperature Housing:
Yes

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
32 MODII HDR DRST UNSHRD A/PIN
Avnet America
Conn Unshrouded Header HDR 32 POS 2.54mm Press Fit ST Thru-Hole
Allied Electronics, Inc
32 MODII HDR DRST UNSHRD A/PIN
Avnet Europe
Conn Unshrouded Header HDR 32 POS 2.54mm Press Fit ST Thru-Hole