1-103414-8

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103414-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103414-8
Series Information for 1-103414-8 - TE Connectivity
  • Status: Active
  • Product Code: 5234
  • Global Product Line: 014
  • GPL Description: Industrial

Description

20 MODII HDR SRST SHRD .100CL

Specifications

Post Size:
.025in, .64mm
Connector Profile:
Standard
Connector Contact Load Condition:
Fully Loaded
Number of Positions:
20
PCB Mount Orientation:
Vertical
Number of Rows:
1
Contact Base Material:
Copper Alloy
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Mating Post Length:
.24in, 6.1mm
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
3A
Contact Type:
Pin
Contact Shape & Form:
Square
Contact Mating Area Plating Material Thickness:
30µin
PCB Contact Termination Area Plating Material:
Tin-Lead
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
PCB Thickness (Recommended):
1.4mm, .055in
Shrouded End Dimension:
1.778mm, .07in
Row-to-Row Spacing:
2.54mm, .1in
Dielectric Withstanding Voltage:
750 Vrms
Centerline (Pitch):
2.54mm, .1in
Number of Shrouded Sides:
4
Housing Color:
Black
Housing Material:
Thermoplastic
Approved Standards:
CSA LR7189, UL E28476
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Mating Alignment Type:
Polarization
Mating Alignment:
With
Strain Relief:
Without
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Solder Process Feature:
Board Standoff
実装方法:
Tube
Packaging Quantity:
9
Packaging Method:
Tube
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Shrouded
PCB Connector Assembly Type:
PCB Mount Header
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
3.3mm, .13in
Operating Temperature Range:
-65 – 105°C
High Temperature Housing:
No

Compatibility

  • Compatible Parts: 1-487769-8
  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 20 MODII HDR SRST SHRD .100CL
Avnet Europe
Conn Shrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole