Options for Price Comparison
Distributor Statistics for 1-103414-0
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-103414-0
Details for 1-103414-0 by TE Connectivity
Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles
12 MODII HDR SRST SHRD .100CL
1-103414-0 image

1-103414-0 by TE Connectivity

12 MODII HDR SRST SHRD .100CL
Part Information
1-103414-0 image
Wave solder capable to 240°C
Status: Active
Product Code: 5234
Global Product Line: 014
GPL Description: Industrial
Specifications
Connector Profile:
Standard
Post Size:
.025in, .64mm
PCB Mount Orientation:
Vertical
Number of Positions:
12
Number of Rows:
1
Connector Contact Load Condition:
Fully Loaded
Contact Underplating Material:
Nickel
Contact Type:
Pin
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Shape & Form:
Square
Mating Post Length:
6.1mm, .24in
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Current Rating (Max):
3A
Shrouded End Dimension:
.07in, 1.778mm
Row-to-Row Spacing:
2.54mm, .1in
PCB Thickness (Recommended):
1.4mm, .055in
Dielectric Withstanding Voltage:
750 Vrms
Number of Shrouded Sides:
4
Housing Material:
Thermoplastic
Housing Color:
Black
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-0
Approved Standards:
CSA LR7189, UL E28476
Zugelassene Standards:
CSA LR7189, UL E28476
Strain Relief:
Without
PCB Mount Retention:
Without
Mating Alignment:
With
Mating Alignment Type:
Polarization
Panel Mount Feature:
Without
Solder Process Feature:
Board Standoff
実装方法:
Tube
Packaging Quantity:
16
Packaging Method:
Tube
Header Type:
Shrouded
Connector & Contact Terminates To:
Printed Circuit Board
PCB Connector Assembly Type:
PCB Mount Header
Termination Post & Tail Length:
3.3mm, .13in
Termination Method to Printed Circuit Board:
Through Hole - Solder
High Temperature Housing:
No
Operating Temperature Range:
-65 – 105°C
Compatible Parts
Alternate Descriptions
12 MODII HDR SRST SHRD .100C Onlinecomponents.com
12 MODII HDR SRST SHRD .100CL ROHS COMPLIANT: NO Newark Electronics
TE; IND Devices; Rectangular/PCB Connectors; 12 MODII HDR SRST SHRD .100CL Allied Electronics & Automation
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Avnet Europe