Options for Price Comparison
Distributor Statistics for 1-103233-5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-103233-5
Details for 1-103233-5 by TE Connectivity
Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles
32 MODII HDR DRST UNSHRD AP
1-103233-5 image

1-103233-5 by TE Connectivity

32 MODII HDR DRST UNSHRD AP
Part Information
1-103233-5 image
Not applicable for solder process capability
Status: Active
Product Code: 5457
Global Product Line: 015
GPL Description: Industrial
Specifications
Post Size:
.025in, .64mm
PCB Mount Orientation:
Vertical
Number of Positions:
32
Connector Contact Load Condition:
Fully Loaded
Number of Rows:
2
Contact Underplating Material:
Nickel
Contact Type:
Pin
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Mating Post Length:
8.13mm, .32in
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Shape & Form:
Square
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Current Rating (Max):
3A
Row-to-Row Spacing:
.1in, 2.54mm
PCB Thickness (Recommended):
2.36 – 3.18mm, .093 – .125in
Dielectric Withstanding Voltage:
750 Vrms
Centerline (Pitch):
.1in, 2.54mm
Housing Color:
Black
Housing Material:
Thermoplastic
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Strain Relief:
Without
PCB Mount Retention:
With
Mating Alignment:
Without
PCB Mount Retention Type:
Action/Compliant Tail
Packaging Method:
Carton
Packaging Quantity:
100
実装方法:
Carton
Header Type:
Unshrouded
Connector & Contact Terminates To:
Printed Circuit Board
PCB Connector Assembly Type:
PCB Mount Header
Termination Post & Tail Length:
6.35mm, .25in
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
High Temperature Housing:
Yes
Operating Temperature Range:
-55 – 105°C
Alternate Descriptions
32 MODII HDR DRST UNSHRD AP Newark Electronics
Conn Unshrouded Header HDR 32 POS 2.54mm Press Fit ST Thru-Hole Avnet America
32 MODII HDR DRST UNSHRD AP Allied Electronics & Automation