Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.89
|
1,504
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
1,504
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
1,504
in stock
|
Buy Now | |
Distrelec
from US$6.91
|
896
in stock
|
Buy Now | |
Farnell
from US$7.90
|
720
in stock
|
Buy Now | |
Avnet America
from US$5.20
|
-
|
Buy Now | |
RS Americas
from US$7.41
|
-
|
Buy Now | |
TE Store
from US$9.63
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 26 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 4 |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Packaging Quantity | 112 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Hg-Q.5.sto.1.m25.z |Amp Te Connectivity 1103169-1 | Newark Electronics |
HG-Q.5.STO.1.M25.Z | Rapid Electronics |
TE Connectivity - AMP PCB Conn 26 MODII HDR DRST SHRD | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
26 MODII HDR DRST SHRD .100CL | TE Connectivity 1-103169-1 | RS Americas |
Special Order: 26 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 1-103169-1 | Internal Number: 1-103169-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-103169-1?
Additional datasheets, footprints and schematics for 1-103169-1 are listed on our Part Details page. You can also find images and similar parts to 1-103169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103169-1 fall under?
The 1-103169-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-103169-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103169-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-103169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103169-1 often in real-time on the comparison pages.
What if I can't find stock of 1-103169-1?
You can fill out our help required form which you can use to request a quote for 1-103169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.