1-103168-5

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103168-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103168-5
Series Information for 1-103168-5 - TE Connectivity
  • Status: Active
  • Aliases: 2-42935-6202
  • Product Code: 5223
  • Global Product Line: 014
  • GPL Description: Industrial

Description

34 MODII HDR DRST SHRD .100CL

Specifications

Connector Profile:
Standard
Post Size:
.025in, .64mm
PCB Mount Orientation:
Vertical
Number of Positions:
34
Number of Rows:
2
Connector Contact Load Condition:
Fully Loaded
Mating Post Length:
8.08mm, .318in
Contact Underplating Material:
Nickel
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Shape & Form:
Square
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Current Rating (Max):
3A
Shrouded End Dimension:
1.68mm, .066in
Row-to-Row Spacing:
2.54mm, .1in
Dielectric Withstanding Voltage:
750 Vrms
Centerline (Pitch):
2.54mm, .1in
Housing Color:
Black
Number of Shrouded Sides:
4
Housing Material:
Thermoplastic
Approved Standards:
CSA LR7189, UL E28476
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
PCB Mount Retention:
Without
Mating Retention:
With
Mating Alignment Type:
Polarization
Mating Retention Type:
Detent Window
Mating Alignment:
With
Strain Relief:
Without
実装方法:
Tray
Packaging Quantity:
48
Packaging Method:
Tray
PCB Connector Assembly Type:
PCB Mount Header
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Shrouded
Termination Post & Tail Length:
3.18mm, .125in
Termination Method to Printed Circuit Board:
Through Hole - Solder
High Temperature Housing:
No
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Onlinecomponents.com
34 MODII HDR DRST SHRD .100C
Newark Electronics
34 MODII HDR DRST SHRD .100CL
Allied Electronics, Inc
34 MODII HDR DRST SHRD .100CL
Avnet Europe
Conn Shrouded Header HDR 34 POS 2.54mm Solder ST Thru-Hole