1-103167-3

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103167-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103167-3
Series Information for 1-103167-3 - TE Connectivity
  • Status: Active
  • Product Code: 5221
  • Global Product Line: 014
  • GPL Description: Industrial

Description

32 MODII HDR DRRA HSRD .100CL

Specifications

Post Size:
.025in, .64mm
Connector Profile:
Standard
PCB Mount Orientation:
Right Angle
Number of Positions:
32
Connector Contact Load Condition:
Fully Loaded
Number of Rows:
2
Contact Mating Area Plating Material:
Gold
Contact Type:
Pin
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Shape & Form:
Square
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Current Rating (Max):
3A
Mating Post Length:
8.08mm, .318in
PCB Thickness (Recommended):
.055in, 1.4mm
Row-to-Row Spacing:
2.54mm, .1in
Shrouded End Dimension:
3.81mm, .15in
Dielectric Withstanding Voltage:
750 Vrms
Centerline (Pitch):
2.54mm, .1in
Housing Color:
Black
Housing Material:
Thermoplastic
Number of Shrouded Sides:
4
Approved Standards:
CSA LR7189, UL E28476
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Mating Alignment Type:
Polarization
Mating Retention Type:
Detent Window
Mating Retention:
With
Strain Relief:
Without
PCB Mount Retention:
Without
Mating Alignment:
With
Solder Process Feature:
Board Standoff
Packaging Method:
Tray
実装方法:
Tray
Packaging Quantity:
48
Header Type:
Shrouded
Connector & Contact Terminates To:
Printed Circuit Board
PCB Connector Assembly Type:
PCB Mount Header
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
.135in, 3.43mm
Operating Temperature Range:
-65 – 105°C
High Temperature Housing:
No

Compatibility

  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Avnet America
Conn Shrouded Header HDR 32 POS 2.54mm Solder RA Thru-Hole
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 32 MODII HDR DRRA HSRD .100CL