1-103167-0 PCB Connectors by TE Connectivity

26 MODII HDR DRRA SHRD .100CL

Status: Active
Series: -
RoHS: Unknown
Aliases: 402763254
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.01

Distributor Stock
Logo for Newark
Newark
from US$16.05
99
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$15.82
99
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$15.60
99
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$21.77
99
in stock
Buy Now
Logo for Farnell
Farnell
from US$31.51
81
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.24
-
Buy Now
Logo for TE Store
TE Store
from US$24.32
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Number of Positions 26
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Number of Rows 2
Contact Mating Area Plating Material Thickness 30µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Underplating Material Nickel
Contact Shape & Form Square
Contact Type Pin
Mating Post Length .318in, 8.08mm
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 3A
Row-to-Row Spacing .1in, 2.54mm
PCB Thickness (Recommended) 1.4mm, .055in
Shrouded End Dimension 3.81mm, .15in
Dielectric Withstanding Voltage 750 Vrms
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Number of Shrouded Sides 4
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
PCB Mount Retention Without
Mating Retention Type Detent Window
Strain Relief Without
Mating Retention With
Mating Alignment With
Panel Mount Feature Without
Solder Process Feature Board Standoff
Packaging Method Tray
実装方法 Tray
Packaging Quantity 112
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .135in, 3.43mm
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Action Pin R.a. 26P Dual .150 End |Amp Te Connectivity 1-103167-0 | Newark Electronics
ACTION PIN R.A. 26P dual .150 end | Rapid Electronics
TE Connectivity - AMP 26 MODII HDR DRRA SHRD .100CL | Distrelec
PIN HEADERS PC BOARD CONNECTORS | Farnell
Conn Shrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America
TE | RS Americas
Special Order: 26 MODII HDR DRRA SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 26 | PCB Header & Receptacle | Part Number: 1-103167-0 | Internal Number: 1-103167-0 | Alias Number: 402763254 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-103167-0?

Additional datasheets, footprints and schematics for 1-103167-0 are listed on our Part Details page. You can also find images and similar parts to 1-103167-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-103167-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103167-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-103167-0 fall under?

The 1-103167-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-103167-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103167-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-103167-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-103167-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-103167-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-103167-0 often in real-time on the comparison pages.

What if I can't find stock of 1-103167-0?

You can fill out our help required form which you can use to request a quote for 1-103167-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay