1-102973-5

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102973-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102973-5
Series Information for 1-102973-5 - TE Connectivity
  • Status: Active
  • Product Code: 5420
  • Global Product Line: 013
  • GPL Description: Industrial

Description

30 MODII HDR DRST B/A .100CL

Specifications

Post Size:
.025in, .64mm
PCB Mount Orientation:
Vertical
Number of Positions:
30
Connector Contact Load Condition:
Fully Loaded
Number of Rows:
2
Contact Underplating Material:
Nickel
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material Thickness:
15µin
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Current Rating (Max):
3A
Mating Post Length:
8.08mm, .318in
Row-to-Row Spacing:
.1in, 2.54mm
Dielectric Withstanding Voltage:
750 V
Housing Color:
Black
Housing Material:
Thermoplastic
Centerline (Pitch):
.1in, 2.54mm
Approved Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Zugelassene Standards:
CSA LR7189, UL E28476
Panel Mount Feature:
Without
Strain Relief:
Without
PCB Mount Retention:
Without
Comment:
Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
実装方法:
Carton
Packaging Method:
Carton
Packaging Quantity:
100
PCB Connector Assembly Type:
PCB Mount Header
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Breakaway
Termination Post & Tail Length:
3.18mm, .125in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-65 – 105°C
High Temperature Housing:
No

Compatibility

  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
30 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO
Avnet America
Conn Unshrouded Header HDR 30 POS 2.54mm Solder ST Thru-Hole
Allied Electronics, Inc
TE; IND Devices; Circular Connectors; 30 MODII HDR DRST B/A .100CL
Avnet Europe
Conn Unshrouded Header HDR 30 POS 2.54mm Solder ST Thru-Hole