Options for Price Comparison
Distributor Statistics for 1-102898-7
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-102898-7
Details for 1-102898-7 by TE Connectivity
Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles
24 MODII HDR SRST UNSHRD A/PIN
1-102898-7 image

1-102898-7 by TE Connectivity

24 MODII HDR SRST UNSHRD A/PIN
Part Information
1-102898-7 image
Not applicable for solder process capability
Status: Active
Product Code: 5457
Global Product Line: 015
GPL Description: Industrial
Specifications
Post Size:
.025in, .64mm
Connector Contact Load Condition:
Fully Loaded
Number of Positions:
24
Number of Rows:
1
PCB Mount Orientation:
Vertical
Contact Current Rating (Max):
3A
Contact Base Material:
Copper-Nickel-Tin
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Mating Post Length:
8.13mm, .32in
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Shape & Form:
Square
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Underplating Material:
Nickel
Contact Type:
Pin
Row-to-Row Spacing:
.1in, 2.54mm
PCB Thickness (Recommended):
.093 – .125in, 2.36 – 3.18mm
Dielectric Withstanding Voltage:
750 Vrms
Centerline (Pitch):
2.54mm, .1in
Housing Material:
Thermoplastic
Housing Color:
Black
Zugelassene Standards:
UL E28476, CSA LR16455
Approved Standards:
UL E28476, CSA LR16455
UL Flammability Rating:
UL 94V-0
Mating Alignment:
Without
Strain Relief:
Without
Panel Mount Feature:
Without
PCB Mount Retention:
With
PCB Mount Retention Type:
Action/Compliant Tail
Packaging Method:
Tray
実装方法:
Tray
Packaging Quantity:
50
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Unshrouded
PCB Connector Assembly Type:
PCB Mount Header
Termination Post & Tail Length:
.25in, 6.35mm
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
High Temperature Housing:
No
Operating Temperature Range:
-55 – 125°C
Alternate Descriptions
24 MODII HDR SRST UNSHRD A/P Onlinecomponents.com
24 MODII HDR SRST UNSHRD A/PIN Newark Electronics
Conn Unshrouded Header HDR 24 POS 2.54mm Press Fit ST Thru-Hole Avnet America
24 MODII HDR SRST UNSHRD A/PIN Allied Electronics & Automation