1-102830-8

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102830-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102830-8
Series Information for 1-102830-8 - TE Connectivity
  • Status: Active
  • Product Code: 5910
  • Global Product Line: 014
  • GPL Description: Industrial

Description

MOD II POST PLTD 30 AU

Specifications

Post Size:
.64mm, .025in
PCB Hole Shape:
Round
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material Thickness:
30µin
Contact Configuration:
Square Post
PCB Contact Termination Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Shape & Form:
Square
Contact Mating Area Length:
.278in, 7.06mm
Mating Post Length:
7.06mm, .278in
Contact Base Material:
Phosphor Bronze
Contact Orientation:
Straight
PCB Hole Diameter:
.036in, .91mm
Overall Contact Length:
1.238in, 31.44mm
Contact Resistance:
12mΩ
Wire Insulation Support:
Without
Packaging Method:
Strip
実装方法:
Strip
Connector & Contact Terminates To:
Printed Circuit Board
Applied Pressure:
Standard
Termination Post & Tail Length:
.92in
Operating Temperature Range:
-65 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C