Post Size | .025in, .64mm |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 8.07mm, .318in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 2A |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .055in, 1.4mm |
コネクタの高さ | 8.128mm |
Connector Height | 8.128mm, .32in |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention Type | Board Retention Tail |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment Type | Guide Pins |
Assembly Process Feature | None |
Circuit Application | Signal |
Comment | Headers with make first/break last posts can be made available. |
実装方法 | Tube |
Packaging Quantity | 20 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded, Card Extender |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
12 Modii 2Pc Hdr Drra Shrd Rohs Compliant: No |Amp Te Connectivity 1-102802-2 | Newark Electronics |
Conn Shrouded Header HDR 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
12 MODII 2PC HDR DRRA SHRD | TE Connectivity 1-102802-2 | RS Americas |
Special Order: 12 MODII 2PC HDR DRRA SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 12 | PCB Header & Receptacle | Part Number: 1-102802-2 | Internal Number: 1-102802-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-102802-2?
Additional datasheets, footprints and schematics for 1-102802-2 are listed on our Part Details page. You can also find images and similar parts to 1-102802-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102802-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102802-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102802-2 fall under?
The 1-102802-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-102802-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102802-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102802-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102802-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-102802-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102802-2 often in real-time on the comparison pages.
What if I can't find stock of 1-102802-2?
You can fill out our help required form which you can use to request a quote for 1-102802-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.