Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Number of Rows | 1 |
Number of Positions | 17 |
Centerline (Pitch) | .100in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Hermaphroditic |
Product Profile | Standard |
17 Ampmodu Mt Cover Sr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 1-102744-7 | Newark Electronics |
Connector Cap (Cover) | Future Electronics |
Connector Accessories 17 POS Hermaphroditic Cover Thermoplastic Black | Avnet America |
Connector, AMPMODU, 17 Mt Cover Sr .100Cl | TE Connectivity 1-102744-7 | RS Americas |
Special Order: 17 AMPMODU MT COVER SR .100CL Connector Cover Type: Hermaphroditic Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 17 Operating Temperature (Max): 105 °C Hermaphroditic Cover Black | Connector Cap & Cover | Part Number: 1-102744-7 | Internal Number: 1-102744-7 | Thermoplastic | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-102744-7?
Additional datasheets, footprints and schematics for 1-102744-7 are listed on our Part Details page. You can also find images and similar parts to 1-102744-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102744-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102744-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102744-7 fall under?
The 1-102744-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-102744-7 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102744-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102744-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102744-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-102744-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102744-7 often in real-time on the comparison pages.
What if I can't find stock of 1-102744-7?
You can fill out our help required form which you can use to request a quote for 1-102744-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.