Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1122508 |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Stackable | No |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Mating Post Length | 5.08mm, .2in |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.4mm, .055in |
Connector Height | .55in, 13.97mm |
コネクタの高さ | 13.97mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention Type | Board Retention Tail |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | Guide Pins |
PCB Mount Retention | With |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Headers with make first/break last posts can be made available. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 40 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.57mm, .18in |
Operating Temperature Range | -65 – 105°C |
Connector Systems:Wire-To-Board | Newark Electronics |
Conn Shrouded Header HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
30 MODII 2PC HDR DR SHRD | TE Connectivity 1-102692-7 | RS Americas |
Special Order: 30 MODII 2PC HDR DR SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 30 | PCB Header & Receptacle | Part Number: 1-102692-7 | Internal Number: 1-102692-7 | Alias Number: 1122508 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-102692-7?
Additional datasheets, footprints and schematics for 1-102692-7 are listed on our Part Details page. You can also find images and similar parts to 1-102692-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102692-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102692-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102692-7 fall under?
The 1-102692-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-102692-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102692-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102692-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102692-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-102692-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102692-7 often in real-time on the comparison pages.
What if I can't find stock of 1-102692-7?
You can fill out our help required form which you can use to request a quote for 1-102692-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.