Prices starting from US$4.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.30 |
No stock
|
Buy Now | |
Newark Electronics | US$12.59 |
61
|
Buy Now | |
Rapid Electronics | US$6.70 |
61
|
Buy Now | |
Chip One Stop | US$13.40 |
61
|
Buy Now | |
Distrelec | US$6.55 |
61
|
Buy Now | |
Avnet America | US$4.43 |
-
|
Buy Now | |
RS Americas | US$8.12 |
-
|
Buy Now | |
TTI Europe | US$4.77 |
-
|
Buy Now | |
TE Store | US$9.20 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Stackable | No |
Number of Positions | 40 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Mating Post Length | 5.08mm, .2in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .055in, 1.4mm |
Connector Height | .55in, 13.97mm |
コネクタの高さ | 13.97mm |
Row-to-Row Spacing | .1in, 2.54mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Board Retention Tail |
Mating Alignment Type | Guide Pins |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Headers with make first/break last posts can be made available. |
Packaging Method | Tube |
Packaging Quantity | 32 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.57mm, .18in |
Operating Temperature Range | -65 – 105°C |
Connectors 40 Modii 2P Hdr Shrd |Amp Te Connectivity 1-102692-3 | Newark Electronics |
Connectors 40 MODII 2P HDR SHRD | Rapid Electronics |
TE Connectivity 40 MODII 2PC HDR DR SHRD Board to Board & Mezzanine Connectors 40 MODII 2P HDR SHRD | Distrelec |
Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
40 MODII 2PC HDR DR SHRD | TE Connectivity 1-102692-3 | RS Americas |
Special Order: 40 MODII 2PC HDR DR SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 1-102692-3 | Internal Number: 1-102692-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-102692-3?
Additional datasheets, footprints and schematics for 1-102692-3 are listed on our Part Details page. You can also find images and similar parts to 1-102692-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102692-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102692-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102692-3 fall under?
The 1-102692-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-102692-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102692-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102692-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102692-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-102692-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102692-3 often in real-time on the comparison pages.
What if I can't find stock of 1-102692-3?
You can fill out our help required form which you can use to request a quote for 1-102692-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.