Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 90 |
Number of Rows | 2 |
Stackable | No |
Contact Current Rating (Max) | 2A |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | .2in, 5.08mm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Connector Height | .55in, 13.97mm |
コネクタの高さ | 13.97mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 2.36mm, .093in |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Guide Pins |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Comment | Other header sizes can be made available upon request., Headers with make first/break last contacts can be made available., Headers with ACTION PIN™ posts are for use with 2.36 [0.93] nominal or thicker PC Boards. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 16 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 6.35mm, .25in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 105°C |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Connectors 90 Modii 2Pc Hdr Dr |Amp Te Connectivity 1-102690-1 | Newark Electronics |
Connectors 90 MODII 2PC HDR DR | Rapid Electronics |
TE Connectivity 90 MODII 2PC HDR DR SHRD APIN Board to B | Distrelec |
Conn Shrouded Header HDR 90 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
90 MODII 2PC HDR DR SHRD APIN | TE Connectivity 1-102690-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-102690-1?
Additional datasheets, footprints and schematics for 1-102690-1 are listed on our Part Details page. You can also find images and similar parts to 1-102690-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102690-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102690-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102690-1 fall under?
The 1-102690-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-102690-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102690-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102690-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102690-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-102690-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102690-1 often in real-time on the comparison pages.
What if I can't find stock of 1-102690-1?
You can fill out our help required form which you can use to request a quote for 1-102690-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.