Post Size | .025in, .64mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 72 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 15µin, .381µm |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square, Short Point |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Connector Height | 13.97mm, .55in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.97mm |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment Type | Guide Pins |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Headers with make first/break last posts can be made available. |
実装方法 | Tube |
Packaging Quantity | 20 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | 4.57mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
72 Modii 2Pc Hdr Dr Shrd .100 Rohs Compliant: No |Amp Te Connectivity 1-102567-6 | Newark Electronics |
Conn Shrouded Header HDR 72 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 72 Modii 2Pc Hdr Dr Shrd .100 | TE Connectivity 1-102567-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-102567-6?
Additional datasheets, footprints and schematics for 1-102567-6 are listed on our Part Details page. You can also find images and similar parts to 1-102567-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102567-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102567-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102567-6 fall under?
The 1-102567-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-102567-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102567-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102567-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102567-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-102567-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102567-6 often in real-time on the comparison pages.
What if I can't find stock of 1-102567-6?
You can fill out our help required form which you can use to request a quote for 1-102567-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.