Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.97
|
235
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$5.01
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
-
|
Buy Now | |
Future Electronics
from US$4.23
|
-
|
Buy Now | |
Avnet America
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$6.07
|
-
|
Buy Now | |
TE Store
from US$7.96
|
-
|
Buy Now | |
Farnell
from US$4.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Base Material | Copper-Nickel-Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.13mm, .32in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .15in, 3.81mm |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
実装方法 | Tray |
Packaging Quantity | 180 |
Packaging Method | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | 6.35mm, .25in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C |
ACTION PIN VERT 8P dual .150 end | Rapid Electronics |
TE Connectivity 08 MODII HDR DRST SHRD A/PIN Headers & Wire Housings ACTION PIN VERT 8P dual .150 end | Distrelec |
Action Pin Vert 8P Dual .150 End |Amp Te Connectivity 1-102557-1 | Newark Electronics |
AMPMODU 8 Position Dual Row 0.1 Inch Through-Hole Vertical Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 8 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
TE | RS Americas |
Special Order: 08 MODII HDR DRST SHRD A/PIN PCB Header & Receptacle | Part Number: 1-102557-1 | Internal Number: 1-102557-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102557-1?
Additional datasheets, footprints and schematics for 1-102557-1 are listed on our Part Details page. You can also find images and similar parts to 1-102557-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102557-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102557-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102557-1 fall under?
The 1-102557-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-102557-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102557-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102557-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102557-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1-102557-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102557-1 often in real-time on the comparison pages.
What if I can't find stock of 1-102557-1?
You can fill out our help required form which you can use to request a quote for 1-102557-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.