Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 030-0122-00 |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$2.31
|
5,000
in stock
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Connector Cover Side | Front |
Number of Rows | 2 |
Number of Positions | 40 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | 2.54mm, .100in |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Low |
null | Non-Polarizing |
Where can I find additional details, specifications and documents for a 1-102541-8?
Additional datasheets, footprints and schematics for 1-102541-8 are listed on our Part Details page. You can also find images and similar parts to 1-102541-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102541-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102541-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102541-8 fall under?
The 1-102541-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-102541-8 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102541-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102541-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102541-8 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1-102541-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102541-8 often in real-time on the comparison pages.
What if I can't find stock of 1-102541-8?
You can fill out our help required form which you can use to request a quote for 1-102541-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.