Options for Price Comparison
Distributor Statistics for 1-102541-5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-102541-5
Details for 1-102541-5 by TE Connectivity
Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers
34 AMPMODU MT COVER DR .100CL
1-102541-5 image

1-102541-5 by TE Connectivity

34 AMPMODU MT COVER DR .100CL
Part Information
1-102541-5 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 4-16211-7569
Product Code: 5435
Global Product Line: 283
GPL Description: Industrial
Specifications
Primary Product Material:
Thermoplastic
Connector Cover Side:
Front
Primary Product Color:
Black
Number of Positions:
34
Number of Rows:
2
Row-to-Row Spacing:
2.54mm, .100in
Centerline (Pitch):
.100in, 2.54mm
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Low
null:
Non-Polarizing
Alternate Descriptions
34 AMPMODU MT COVER DR .100C Onlinecomponents.com
LOW PROFILE COVERS; Accessory Type:Low Profile Cover; For Use With:34 Pos. AMPMODU MT Non Polarized Double Row Receptacles; Connector Body Material:Thermoplastic Body; Product Range:-; Enclosure Material:Thermoplastic RoHS Compliant: Yes Newark Electronics
Connector Accessories 34 POS Cover Thermoplastic Black Avnet America
TE; IND Devices; Rectangular/PCB Connectors; 34 AMPMODU MT COVER DR .100CL Allied Electronics, Inc
Connector Accessories 34 POS Cover Thermoplastic Black Avnet Europe
Similar Part
Similar Part
Similar Part
Similar Part