Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 042-0121-00 |
Primary Product Material | Thermoplastic |
---|---|
Connector Cover Side | Front |
Primary Product Color | Black |
Number of Positions | 24 |
Number of Rows | 2 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | .100in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Product Profile | Low |
null | Non-Polarizing |
Protection & Strain Relief Accessory Type | Cover |
24 Ampmodu Mt Cover Dr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 1-102541-0 | Newark Electronics |
Front Cover for MT Series 24 Position Receptacle Connectors Thermoplastic Black | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-102541-0?
Additional datasheets, footprints and schematics for 1-102541-0 are listed on our Part Details page. You can also find images and similar parts to 1-102541-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102541-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102541-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102541-0 fall under?
The 1-102541-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-102541-0 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102541-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102541-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102541-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-102541-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102541-0 often in real-time on the comparison pages.
What if I can't find stock of 1-102541-0?
You can fill out our help required form which you can use to request a quote for 1-102541-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.