Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403682891 |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.74
|
4,093
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
4,093
in stock
|
Buy Now | |
Rapid Electronics
from US$2.02
|
4,093
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
4,093
in stock
|
Buy Now | |
Farnell
from US$2.22
|
3,275
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$1.85
|
-
|
Buy Now | |
Boersig
from US$2.09
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Connector Cover Side | Front |
Primary Product Color | Black |
Number of Positions | 34 |
Number of Rows | 2 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | .100in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Low |
null | Ejection |
Headers & Wire Housings 34P Cover Front Mt |Amp Te Connectivity 1-102537-5 | Newark Electronics |
Headers&Wire Housings 34P COVER FRONT MT | Rapid Electronics |
TE Connectivity 34 AMPMODU MT COVER DR .100CL Headers & Wire Housings 34P COVER FRONT MT | Distrelec |
COVER, PLASTIC, 34POS, BLACK | Farnell |
Connector Accessories 34 POS 2.54 mm Receptacle Ejection Cover Thermoplastic Black | Avnet America |
Cover, Front, Ejection, 34-Pos, Low, Thermoplastic, AMPMODU MT Series | TE Connectivity 1-102537-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMPMODU MT Series Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102537-5?
Additional datasheets, footprints and schematics for 1-102537-5 are listed on our Part Details page. You can also find images and similar parts to 1-102537-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102537-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102537-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102537-5 fall under?
The 1-102537-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-102537-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102537-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102537-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102537-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-102537-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102537-5 often in real-time on the comparison pages.
What if I can't find stock of 1-102537-5?
You can fill out our help required form which you can use to request a quote for 1-102537-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.