1-102537-1

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102537-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102537-1
Series Information for 1-102537-1 - TE Connectivity
  • Status: Active
  • Aliases: 403092844
  • Product Code: 5435
  • Global Product Line: 283
  • GPL Description: Industrial

Description

26 AMPMODU MT COVER DR .100CL

Specifications

Primary Product Material:
Thermoplastic
Primary Product Color:
Black
Connector Cover Side:
Front
Number of Positions:
26
Number of Rows:
2
Row-to-Row Spacing:
2.54mm, .100in
Centerline (Pitch):
2.54mm, .100in
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Low
null:
Ejection

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
26 AMPMODU MT COVER DR .100C
Newark Electronics
CONN ACC 26 POS 2.54 MM RECP EJECTION COVER THERMOPLASTIC BL
Avnet America
Connector Accessories 26 POS 2.54 mm Receptacle Ejection Cover Thermoplastic Black
Allied Electronics, Inc
Circular Connector, 26 AMPMODU MT COVER DR .100CL