1-102536-8

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102536-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102536-8
Series Information for 1-102536-8 - TE Connectivity
  • Status: Active
  • Aliases: 030-0061-00, 405021569
  • Product Code: 5435
  • Global Product Line: 283
  • GPL Description: Industrial

Description

40 AMPMODU MT COVER DR .100CL

Specifications

Connector Cover Side:
Back
Primary Product Color:
Black
Primary Product Material:
Thermoplastic
Number of Rows:
2
Number of Positions:
40
Row-to-Row Spacing:
2.54mm, .100in
Centerline (Pitch):
.100in, 2.54mm
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Low

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
40 AMPMODU MT COVER DR .100CL
Avnet America
Connector Accessories 40 POS Cover Thermoplastic Black
Allied Electronics, Inc
Circular Connector, 40 AMPMODU MT COVER DR .100CL
Avnet Europe
Connector Accessories 40 POS Cover Thermoplastic Black