1-102448-1

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102448-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102448-1
Series Information for 1-102448-1 - TE Connectivity
  • Status: Active
  • Product Code: 5216
  • Global Product Line: 283
  • GPL Description: Industrial

Description

26 AMPMODU MT ASSY DR .100CL

Specifications

Stamped:
Yes
Number of Positions:
26
Number of Rows:
2
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Type:
Socket
Contact Base Material:
Copper Alloy
Connector Length:
33.02mm, 1.3in
Connector Height:
6.1mm, .24in
Accepts Wire Insulation Diameter Range:
.05in, 1.27mm
Row-to-Row Spacing:
.1in, 2.54mm
コネクタの高さ:
6.1mm
Wire Size:
.3 – .5mm², 22 – 20AWG
Insulation Resistance:
5000MΩ
Termination Resistance:
15mΩ
Dielectric Withstanding Voltage (Max):
600V
Centerline (Pitch):
2.54mm, .1in
Housing Entry Configuration:
Both Ends Closed
Housing Color:
Black
Housing Material:
PBT
Approved Standards:
UL E28476, CSA LR7189
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
For Use With:
Header
Packaging Method:
Tray
Packaging Quantity:
90
実装方法:
Tray
Connector Type:
Housing
Applied Pressure:
Standard
Connector Style:
Receptacle
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 58577-1, 58062-1, 58074-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
26 AMPMODU MT ASSY DR .100CL ROHS COMPLIANT: NO
Avnet America
Conn IDC Connector RCP 26 POS 2.54mm IDT ST Cable Mount
Allied Electronics, Inc
SOLIS SP SPD22-16COM22-18MIL1873