1-102398-2

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102398-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102398-2
Series Information for 1-102398-2 - TE Connectivity
  • Status: Active
  • Product Code: 5216
  • Global Product Line: 283
  • GPL Description: Industrial

Description

28 AMPMODU MT ASSY DR .100CL

Specifications

Number of Positions:
28
Number of Rows:
2
Stamped:
Yes
Contact Current Rating (Max):
3A
Contact Type:
Socket
Contact Base Material:
Copper Alloy
PCB Contact Termination Area Plating Material:
Tin-Lead
Connector Height:
6.1mm, .24in
Connector Length:
1.4in, 35.56mm
Accepts Wire Insulation Diameter Range:
.05in, 1.27mm
Row-to-Row Spacing:
.1in, 2.54mm
コネクタの高さ:
6.1mm
Wire Size:
.12 – .326mm², 26 – 22AWG
Termination Resistance:
15mΩ
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage (Max):
600V
Housing Entry Configuration:
Both Ends Closed
Housing Color:
Black
Housing Material:
PBT
Centerline (Pitch):
.1in, 2.54mm
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
UL E28476, CSA LR7189
UL Flammability Rating:
UL 94V-0
For Use With:
Header
Packaging Quantity:
80
実装方法:
Tray
Packaging Method:
Tray
Applied Pressure:
Standard
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector Type:
Housing
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 58577-1, 58062-1, 58074-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
28 AMPMODU MT ASSY DR .100CL