Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1491-00 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.12
|
1,891
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
1,891
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
1,891
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
1,891
in stock
|
Buy Now | |
Farnell
from US$1.49
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Number of Positions | 34 |
Number of Rows | 2 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | .100in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Hermaphroditic |
Product Profile | Standard |
34 Ampmodu Mt Cover Dr 100Cl |Amp Te Connectivity 1-102396-5 | Newark Electronics |
STANDARD COVER 34P hermaphroditic | Rapid Electronics |
TE Connectivity 34 AMPMODU MT COVER DR .100CL Headers & Wire Housings STANDARD COVER 34P hermaphroditic | Distrelec |
Connector Accessories 34 POS Cover Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 34 Position Hermaphroditic Style Cover |
---|---|
For Use With | AMPMODU® |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102396-5?
Additional datasheets, footprints and schematics for 1-102396-5 are listed on our Part Details page. You can also find images and similar parts to 1-102396-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102396-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102396-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102396-5 fall under?
The 1-102396-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-102396-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102396-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102396-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102396-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-102396-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102396-5 often in real-time on the comparison pages.
What if I can't find stock of 1-102396-5?
You can fill out our help required form which you can use to request a quote for 1-102396-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.