Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.79
|
420
in stock
|
Buy Now | |
Heilind Electronics
from US$4.35
|
1,284
in stock
|
Buy Now | |
Distrelec
from US$5.75
|
771
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.35
|
428
in stock
|
Buy Now | |
Rapid Electronics
from US$4.16
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
420
in stock
|
Buy Now | |
Future Electronics
from US$3.64
|
-
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
RS Americas
from US$4.91
|
-
|
Buy Now | |
TE Store
from US$11.04
|
-
|
Buy Now | |
Farnell
from US$3.93
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Height | 6.1mm, .24in |
Connector Length | 50.8mm, 2in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.1mm |
Dielectric Withstanding Voltage (Max) | 600V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
For Use With | Connectors |
Packaging Quantity | 60 |
実装方法 | Tray |
Packaging Method | Tray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 40 AMP MODU MT HSG DR .100CL | Distrelec |
Headers&wire Housings 40P Receptacle |Amp Te Connectivity 1-102394-8 | Newark Electronics |
Headers&Wire Housings 40P RECEPTACLE | Rapid Electronics |
Conn Housing RCP 40 POS 2.54mm IDT ST Cable Mount | Future Electronics |
40 AMP MODU MT HSG DR .100CL | TE Connectivity 1-102394-8 | RS Americas |
Special Order: 40 AMP MODU MT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 40 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-102394-8 | Internal Number: 1-102394-8 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MT Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMPMODU MT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102394-8?
Additional datasheets, footprints and schematics for 1-102394-8 are listed on our Part Details page. You can also find images and similar parts to 1-102394-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102394-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102394-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102394-8 fall under?
The 1-102394-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102394-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102394-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102394-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102394-8 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-102394-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102394-8 often in real-time on the comparison pages.
What if I can't find stock of 1-102394-8?
You can fill out our help required form which you can use to request a quote for 1-102394-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.