Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.95
|
765
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
765
in stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
765
in stock
|
Buy Now | |
Chip One Stop
from US$3.69
|
765
in stock
|
Buy Now | |
Future Electronics
from US$3.54
|
-
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now | |
TE Store
from US$9.88
|
-
|
Buy Now | |
Farnell
from US$9.08
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | 6.1mm, .24in |
Connector Length | 1.7in, 43.18mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
For Use With | Connectors |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 70 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Rcpt 34 Pos Dual |Amp Te Connectivity 1-102394-5 | Newark Electronics |
Headers&Wire Housings RCPT 34 POS DUAL | Rapid Electronics |
TE Connectivity 34 AMP MODU MT HSG DR .100CL Board Conne | Distrelec |
Conn Housing RCP 34 POS 2.54mm IDT ST Cable Mount | Future Electronics |
34 AMP MODU MT HSG DR .100CL | TE Connectivity 1-102394-5 | RS Americas |
Special Order: 34 AMP MODU MT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 34 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-102394-5 | Internal Number: 1-102394-5 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MT Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | AMPMODU MT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102394-5?
Additional datasheets, footprints and schematics for 1-102394-5 are listed on our Part Details page. You can also find images and similar parts to 1-102394-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102394-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102394-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102394-5 fall under?
The 1-102394-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102394-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102394-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102394-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102394-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-102394-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102394-5 often in real-time on the comparison pages.
What if I can't find stock of 1-102394-5?
You can fill out our help required form which you can use to request a quote for 1-102394-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.