Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.75
|
No stock
|
Buy Now | |
Powell Electronics
from US$6.52
|
2,112
in stock
|
Buy Now | |
Rapid Electronics
from US$5.72
|
1,582
in stock
|
Buy Now | |
Distrelec
from US$6.73
|
1,582
in stock
|
Buy Now | |
Heilind Electronics
from US$6.17
|
1,455
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
595
in stock
|
Buy Now | |
element14
from US$5.70
|
595
in stock
|
Buy Now | |
TE Store
from US$8.36
|
503
in stock
|
Buy Now | |
Avnet America
from US$3.37
|
339
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.17
|
291
in stock
|
Buy Now | |
Farnell
from US$5.37
|
199
in stock
|
Buy Now | |
RS Americas
from US$6.56
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
4
in stock
|
Buy Now | |
Boersig
from US$5.75
|
-
|
Buy Now | |
TTI Europe
from US$4.33
|
-
|
Buy Now | |
Sager
from US$5.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 64 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | .285in, 7.23mm |
Connector Length | 3.3in, 83.82mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 7.23mm |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | Header |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately., No marking on this part number. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 64P MODIV HOUSING | Rapid Electronics |
TE Connectivity - AMP Connector 64 MODIV HSG COMP DR .100 POL | Distrelec |
Connector Housing, Receptacle 64 Position, 2.54Mm | Newark Electronics |
64 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 64 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 64 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-102387-2 | Internal Number: 1-102387-2 | .1" | TE Connectivity | TE Store |
Conn Housing RCP 64 POS 2.54mm Crimp ST Cable Mount | Avnet America |
RCPT CONNECTOR HOUSING, THERMOPLASTIC | Farnell |
Connector Housing, Receptacle, 3A, 64-Position, 2 Row, Black, AmpModu Series | TE Connectivity 1-102387-2 | RS Americas |
RECEPTACLE, AMPMODU, MOD IV, 64 POSITION | RS |
Headers & Wire Housings 64P MODIV HOUSING | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 64Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-102387-2?
Additional datasheets, footprints and schematics for 1-102387-2 are listed on our Part Details page. You can also find images and similar parts to 1-102387-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102387-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102387-2 fall under?
The 1-102387-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102387-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102387-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102387-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102387-2 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Distrelec, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1-102387-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102387-2 often in real-time on the comparison pages.
What if I can't find stock of 1-102387-2?
You can fill out our help required form which you can use to request a quote for 1-102387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.