Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Contact Type | Socket |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .04in, 1.02mm |
Wire Size | .03 – .1mm², 32 – 27AWG |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod Iv Recp Lp Rohs Compliant: Yes |Amp Te Connectivity 1-102316-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-102316-2?
Additional datasheets, footprints and schematics for 1-102316-2 are listed on our Part Details page. You can also find images and similar parts to 1-102316-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102316-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102316-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102316-2 fall under?
The 1-102316-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-102316-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102316-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102316-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102316-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-102316-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102316-2 often in real-time on the comparison pages.
What if I can't find stock of 1-102316-2?
You can fill out our help required form which you can use to request a quote for 1-102316-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.