Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.03
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
475
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | 4.62mm, .182in |
Connector Length | 33.01mm, 1.3in |
コネクタの高さ | 4.62mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
For Use With | Header |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 13P Rcpt Hsing .100 |Amp Te Connectivity 1-102241-1 | Newark Electronics |
Headers&Wire Housings 13P RCPT HSING .100 | Rapid Electronics |
TE Connectivity 13 MODIV HSG COMP SR .100 POL Board Conn | Distrelec |
Conn Housing RCP 13 POS 2.54mm Crimp ST Cable Mount | Avnet America |
13 MODIV HSG COMP SR .100 POL | TE Connectivity 1-102241-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-102241-1?
Additional datasheets, footprints and schematics for 1-102241-1 are listed on our Part Details page. You can also find images and similar parts to 1-102241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102241-1 fall under?
The 1-102241-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102241-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102241-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-102241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102241-1 often in real-time on the comparison pages.
What if I can't find stock of 1-102241-1?
You can fill out our help required form which you can use to request a quote for 1-102241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.