Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
010-1037-00,
403403553 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
2,271
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
2,271
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
2,271
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
2
in stock
|
Buy Now | |
Avnet America
-
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
TE Store
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Length | 1.2in, 30.48mm |
Connector Height | .182in, 4.62mm |
コネクタの高さ | 4.62mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
For Use With | Header |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 12P MOD IV HOUSING | Rapid Electronics |
TE Connectivity - AMP Housings 12P MOD IV HOUSING | Distrelec |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
2.54mm,housing,12W,Mod IV,SR,snap in | RS |
Wire-Board Connector Receptacle 12 Position, 2.54Mm | Newark Electronics |
AMPMODU 12 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Receptacle Housing, 12-Pos, .100in, Single Row, Latched, AMPMODU Mod IV Series | TE Connectivity 1-102241-0 | RS Americas |
CRIMP HOUSING, 1 ROW, 12WAY | element14 |
Special Order: 12 MODIV HSG COMP SR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-102241-0 | Internal Number: 1-102241-0 | Alias Number: 010-1037-00 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102241-0?
Additional datasheets, footprints and schematics for 1-102241-0 are listed on our Part Details page. You can also find images and similar parts to 1-102241-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102241-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102241-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102241-0 fall under?
The 1-102241-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102241-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102241-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102241-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102241-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Avnet America have stock available or on a lead time for 1-102241-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102241-0 often in real-time on the comparison pages.
What if I can't find stock of 1-102241-0?
You can fill out our help required form which you can use to request a quote for 1-102241-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.