1-102162-2 PCB Connectors by TE Connectivity

064 UNIV HDR RA 4S 30DP STD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.83

Distributor Stock
Logo for Newark
Newark
from US$6.72
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.33
-
Buy Now

Specifications

Post Size .025in, .64mm
Daisy Chain Without
Connector Profile Standard
PCB Mount Orientation Right Angle
Number of Rows 2
Ejection Latches Without
Number of Positions 64
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Gold Flash, Gold
Contact Mating Area Plating Material Thickness 30 – 30µin
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Type Pin
Contact Design Dual Beam
Contact Termination Area Plating Material Gold Flash
Contact Underplating Material Nickel
Contact Shape & Form Square
Row-to-Row Spacing 2.54mm, .1in
Connector Length 32mm
Shrouded End Dimension .15in, 3.81mm
PCB Thickness (Recommended) .125in, 3.18mm
コネクタの高さ 8.53mm
Connector Height 8.53mm, .34in
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Panel Mount Feature Without
Polarization With
Mating Alignment Type Dual Polarizing Bar, Center
Mating Alignment With
PCB Mount Retention Type Screw Mount
PCB Mount Alignment With
Mating Retention Without
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Quantity 30
Connector & Housing Type Receptacle
Connector Type Header
製品タイプ Connector
Header Type Universal Ejection Pin Headers
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Post & Tail Length .155in, 3.94mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating Standard

Compatible Parts


Alternative Descriptions

064 Univ Hdr Ra 4S 30Dp Std Rohs Compliant: No |Amp Te Connectivity 1-102162-2 | Newark Electronics
Conn Ejector Header HDR 64 POS 2.54mm Solder RA Thru-Hole | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-102162-2?

Additional datasheets, footprints and schematics for 1-102162-2 are listed on our Part Details page. You can also find images and similar parts to 1-102162-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-102162-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102162-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-102162-2 fall under?

The 1-102162-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-102162-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102162-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-102162-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-102162-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-102162-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-102162-2 often in real-time on the comparison pages.

What if I can't find stock of 1-102162-2?

You can fill out our help required form which you can use to request a quote for 1-102162-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay