1-102162-1

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102162-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102162-1
Series Information for 1-102162-1 - TE Connectivity
  • Status: Active
  • Product Code: 5227
  • Global Product Line: 039
  • GPL Description: Data and Devices

Description

060 UNIV HDR RA 4S 30DP STD

Specifications

Post Size:
.64mm, .025in
Daisy Chain:
Without
Connector Profile:
Standard
PCB Mount Orientation:
Right Angle
Number of Rows:
2
Ejection Latches:
Without
Number of Positions:
60
Contact Shape & Form:
Square
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold Flash, Gold
Contact Current Rating (Max):
1A
端子の下地めっきの材料:
Nickel
Contact Type:
Pin
Contact Mating Area Plating Material Thickness:
30 – 30µin
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Design:
Dual Beam
Contact Termination Area Plating Material:
Gold Flash
Row-to-Row Spacing:
2.54mm, .1in
Connector Length:
32mm
Shrouded End Dimension:
3.81mm, .15in
PCB Thickness (Recommended):
.125in, 3.18mm
コネクタの高さ:
8.53mm
Connector Height:
8.53mm, .34in
Operating Voltage:
250VAC
Insulation Resistance:
5000MΩ
Housing Color:
Black
Housing Material:
Thermoplastic
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-0
Mating Alignment Type:
Dual Polarizing Bar, Center
Polarization:
With
PCB Mount Retention:
With
Mating Alignment:
With
Connector Mounting Type:
Board Mount
Mating Retention:
Without
PCB Mount Alignment:
With
PCB Mount Retention Type:
Screw Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
30
実装方法:
Box
製品タイプ:
Connector
Connector System:
Board-to-Board
Header Type:
Universal Ejection Pin Headers
Connector Type:
Header
Connector & Housing Type:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
.155in, 3.94mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-65 – 105°C, -85 – 221°F
Temperature Rating:
Standard

Compatibility

  • Compatible Parts: 1-487223-5
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
060 UNIV HDR RA 4S 30DP STD
Avnet America
Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 060 UNIV HDR RA 4S 30DP STD