1-102084-3 Part Information
Details for 1-102084-3 by TE Connectivity
Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles
Part Downloads
Part Specifications
Connector Profile | Standard |
Number of Positions | 106 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Stackable | Yes |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Short Point |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .238in, 6.05mm |
コネクタの高さ | 6.05mm |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 15 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard, High |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-102084-3?
Additional datasheets, footprints and schematics for 1-102084-3 are listed in our Part Details tab. You can also find the 1-102084-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102084-3 in the Pricing & Inventory tab next to part details. You can view 1-102084-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102084-3 fall under?
The 1-102084-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-102084-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102084-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102084-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102084-3 have stock available?
There is no stock from authorised distributors for 1-102084-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102084-3 often in real-time on the comparison pages.
What if I can't find stock of 1-102084-3?
You can fill out our help required form which you can use to request a quote for 1-102084-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.