Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
コネクタの高さ | 9.9mm |
Connector Length | 38.07mm, 1.5in |
Row-to-Row Spacing | 6.35mm, .25in |
Connector Height | 9.9mm, .39in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.18mm, .1in |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Operating Temperature Range | -65 – 105°C |
24 Modiv Hsg Comp Dr .125 Pol |Amp Te Connectivity 1-102056-2 | Newark Electronics |
Conn Housing RCP 24 POS 3.17mm ST Cable Mount | Avnet America |
TE | RS Americas |
Special Order: 24 MODIV HSG COMP DR .125 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): .125 in Housing Receptacle Wire-to-Board 24 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-102056-2 | Internal Number: 1-102056-2 | .125" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-102056-2?
Additional datasheets, footprints and schematics for 1-102056-2 are listed on our Part Details page. You can also find images and similar parts to 1-102056-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102056-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102056-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102056-2 fall under?
The 1-102056-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102056-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102056-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102056-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102056-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1-102056-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102056-2 often in real-time on the comparison pages.
What if I can't find stock of 1-102056-2?
You can fill out our help required form which you can use to request a quote for 1-102056-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.