Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coding Key Color | Cement Grey |
---|---|
Coding Key Number | 1267 |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Compatible With Backplane Connector Type | Type L, Type M, Type D, Type A |
Applied to Connector Style | Plug |
Z-Pack M.coding Key |Amp Te Connectivity 1-100525-3 | Newark Electronics |
Connector Accessories Plug Coding Key Polyamide Cement Gray | Avnet America |
Connector, Z-Pack M.Coding Key | TE Connectivity 1-100525-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-100525-3?
Additional datasheets, footprints and schematics for 1-100525-3 are listed on our Part Details page. You can also find images and similar parts to 1-100525-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-100525-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-100525-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-100525-3 fall under?
The 1-100525-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 1-100525-3 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-100525-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-100525-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-100525-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-100525-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-100525-3 often in real-time on the comparison pages.
What if I can't find stock of 1-100525-3?
You can fill out our help required form which you can use to request a quote for 1-100525-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.